EN
  • EN
  • DE

LDT565630T-003

Part No LDT565630T-003
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 10.5UH 1A SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Inductance 10.5 µH
Mounting Type Surface Mount
Size / Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118\
Ultra Librarian 3D Model Ultra Librarian LDT565630T-003 CAD Model

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us
Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410
Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess