EN
  • EN
  • DE

HHM2910E4

Part No HHM2910E4
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description Multilayer Chip Directional Couplers | RF DIR COUPLER 1.71GHZ-1.98GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel
Coupler Type Standard
Frequency 1.71GHz ~ 1.98GHz
Coupling Factor 21.2 ± 1dB
Insertion Loss 0.25dB
Isolation 34dB
Manufacturer Package 0402 (1005 Metric), 4 PC Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1180399-HHM2910E4
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HHM2910E4 CAD Model

Description

The HHM2910E4 is a multilayer chip inductor manufactured by TDK Corporation. It's designed for high-frequency applications, offering a small size and excellent electrical characteristics. These inductors are commonly used in RF circuits, impedance matching, and filtering.

Applications

  • RF circuits (e.g., mobile phones, wireless devices)
  • Impedance matching
  • Filtering (e.g., low-pass, high-pass filters)
  • Oscillator circuits
  • Wireless communication systems

Features

  • Multilayer structure for high Q factor
  • Small size (e.g., 0603, 0402)
  • High self-resonant frequency (SRF)
  • Excellent temperature stability
  • Surface mountable

Benefits

  • Improved RF performance due to high Q factor
  • Reduced PCB space requirements with small size
  • Suitable for high-frequency applications with high SRF
  • Stable performance over a wide temperature range
  • Easy integration with automated assembly processes

Technical Specifications

The HHM2910E4's inductance value is a key parameter, typically in the nanohenry (nH) range (e.g., 1nH to 100nH or higher). The Q factor indicates the inductor's efficiency, with higher values indicating lower losses. The self-resonant frequency (SRF) is the frequency at which the inductor's impedance becomes primarily resistive. The DC resistance (DCR) should be low to minimize losses. The device is typically available in standard EIA case sizes (e.g., 0603, 0402). Detailed specifications, including inductance tolerance, Q factor, SRF, DCR, and rated current, are available in the TDK datasheet.

The HHM2910E4 is a versatile inductor suitable for a wide range of high-frequency applications. Its small size and excellent electrical characteristics make it an ideal choice for modern electronic devices. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Lowest to $1.7648
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
20 dB Directional Coupler
Lowest to $2.7674

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess