EN
  • EN
  • DE

GLCR2012T101M-HC

Part No GLCR2012T101M-HC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100UH 130MA 4.5OHM SMD  /  100 µH Shielded Wirewound Inductor 130 mA 4.5Ohm 0805 (2012 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series GLCR
Package Tape & Reel
Product Status Obsolete
Type Wirewound
Inductance 100 µH
Tolerance ±20%
Current Rating (Amps) 130 mA
Current - Saturation (Isat) 40mA
Shielding Shielded
DC Resistance (DCR) 4.5Ohm
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.053" (1.35mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-3630-6,GLCR2012T101MHC,445-3630-1,445-3630-2,-GLCR2012T101M
Standard Package 2,000
Win Source Part Number 1060817-GLCR2012T101M-HC
Ultra Librarian 3D Model Ultra Librarian GLCR2012T101M-HC CAD Model

Description

The GLCR2012T101M-HC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and smoothing. This specific capacitor is a surface-mount device (SMD) designed for automated assembly on printed circuit boards (PCBs). The '101M' in the part number indicates its capacitance value and tolerance.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Smoothing capacitors in voltage regulators
  • General-purpose capacitor applications

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Surface Mount Device (SMD)
  • Case Size: 0805 (EIA 2012) [Metric: 2.0mm x 1.2mm]
  • Capacitance: 100pF (101)
  • Capacitance Tolerance: ±20% (M)
  • Voltage Rating: Typically 50V or 100V (depending on the specific datasheet)
  • Temperature Coefficient: CH (High Capacitance Stability)
  • RoHS Compliant

Benefits

  • Provides reliable capacitance for circuit functionality
  • Small size for high-density circuit designs
  • Suitable for automated assembly processes
  • RoHS compliant, contributing to environmentally friendly designs
  • Stable performance in various environmental conditions

Additional Details

The GLCR2012T101M-HC capacitor is designed for surface-mount applications, making it suitable for automated assembly lines. The EIA 0805 case size (metric 2012) provides a compact footprint on the PCB. The capacitance value is 100pF, with a tolerance of ±20%. The temperature coefficient is CH, which signifies a high degree of capacitance stability over a range of temperatures. The voltage rating depends on the specific series and manufacturing date, so it is crucial to consult the datasheet for exact specifications. The HC suffix may denote particular characteristics related to its high capacitance or specific application requirements.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess