EN
  • EN
  • DE

RL3720T-R018-G

Part No RL3720T-R018-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.018 OHM 1/2W 1508 WIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.018
Tolerance ±2%
Power (Watts) 0.5W, 1/2W
Composition Thin Film
Features Current Sense
Temperature Coefficient 0/ +350ppm/°C
Temperature Range - Operating -55°C to 125°C
Case / Package 0815
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Win Source Part Number 183266-RL3720T-R018-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720T-R018-G CAD Model

Description

The RL3720T-R018-G is a current sensing resistor manufactured by Susumu. It is designed for applications requiring accurate current measurement with low resistance values. This resistor is ideal for use in power management circuits, motor control, and other applications where precise current sensing is essential.

Applications

  • Power management systems
  • Motor control circuits
  • Battery management systems
  • Current monitoring
  • Voltage regulation

Features

  • Low resistance value
  • High precision
  • Excellent temperature coefficient of resistance (TCR)
  • Surface mount design
  • Compact size

Benefits

  • Accurate current sensing
  • Minimal power loss
  • Stable performance over temperature
  • Easy integration into automated assembly
  • Space-saving design

Technical Specifications

The RL3720T-R018-G has a resistance value of 0.018 Ohms. The power rating and tolerance details are available on the manufacturer's datasheet. The low resistance value minimizes power dissipation in the current sensing circuit. The excellent TCR ensures stable resistance over a wide temperature range, improving measurement accuracy. The surface mount design facilitates easy integration into automated assembly processes. The compact size makes it suitable for densely populated circuit boards.

This resistor is constructed using thin film technology, providing high accuracy and long-term stability. The design minimizes inductance, making it suitable for high-frequency applications. The RL3720T-R018-G is a reliable and accurate solution for current sensing in various electronic systems. Its characteristics make it suitable for use in sensitive measurement circuits where accuracy and stability are paramount. The materials are carefully selected to provide years of dependable operation under normal use conditions.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess