EN
  • EN
  • DE

FA-118T 24.0000MD30N-ALF

Part No FA-118T 24.0000MD30N-ALF
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823106-FA-118T 24.0000MD30N-ALF
Ultra Librarian 3D Model Ultra Librarian FA-118T 24.0000MD30N-ALF CAD Model

Description

The FA-118T 24.0000MD30N-ALF is a crystal oscillator manufactured by TDK Corporation. This component provides a stable and accurate clock signal at a frequency of 24.0000 MHz. It is designed for use in a variety of electronic applications where precise timing is critical.

Applications:

  • Microcontrollers: Provides a stable clock source for microcontroller operation in embedded systems.
  • Real-Time Clocks (RTC): Used in RTC circuits for accurate timekeeping in various devices.
  • Communication Equipment: Provides a reference frequency for transceivers and other communication circuits.
  • Audio/Video Equipment: Used in digital signal processing (DSP) applications and audio/video synchronization.
  • Industrial Control Systems: Provides a reliable clock signal for industrial automation and control applications.

Features:

  • Frequency Stability: Maintains a consistent output frequency over a wide range of operating conditions.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for critical timing applications.
  • Reliable Performance: Ensures consistent and dependable operation in various environments.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Easy to integrate into various systems due to its standard SMT package.

Specifications:

While specific data can only be assured from the proper datasheet, typical specifications for the FA-118T 24.0000MD30N-ALF include a frequency tolerance of ±30 ppm, an operating temperature range from -40°C to +85°C, and a load capacitance of typically 12 pF. Start-up time is usually quite rapid. It is essential to consult the TDK datasheet for exact and confirmed parameters for this specific model.

In conclusion, the FA-118T 24.0000MD30N-ALF crystal oscillator from TDK provides a stable and accurate 24 MHz clock signal in a compact and energy-efficient package, making it suitable for a wide range of electronic applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess