EN
  • EN
  • DE

DPX205950DT-9063B1SJ

Part No DPX205950DT-9063B1SJ
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821887-DPX205950DT-9063B1SJ
Ultra Librarian 3D Model Ultra Librarian DPX205950DT-9063B1SJ CAD Model

Description

The DPX205950DT-9063B1SJ is an RF filter manufactured by TDK Corporation. It's designed to selectively pass or reject radio frequency signals within a specific frequency range. These filters are commonly used in various wireless communication systems to improve signal quality and reduce interference. They are essential components in devices such as smartphones, tablets, and other wireless communication devices.

Applications

  • Mobile Phones: Filters unwanted signals in cellular bands, enhancing call quality and data speeds.
  • Wireless Communication Systems: Improves signal-to-noise ratio in wireless transmission and reception.
  • Bluetooth Devices: Reduces interference from other wireless devices operating on similar frequencies.
  • Wi-Fi Routers: Improves the range and stability of Wi-Fi networks.
  • GPS Receivers: Filters out-of-band noise to enhance the accuracy of GPS positioning.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and time.
  • Compact Size: Allows for integration into smaller electronic devices with limited space.
  • High Attenuation: Provides strong rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the desired passband, ensuring efficient signal transmission.
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures.
  • RoHS Compliance: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable communication.
  • Enhanced Device Performance: Improves the overall performance of wireless devices by optimizing signal transmission and reception.
  • Increased Range: Extends the range of wireless communication by minimizing signal loss and interference.
  • Reduced Interference: Prevents unwanted signals from disrupting the operation of sensitive electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective way to improve wireless communication performance.

Additional Details

The DPX205950DT-9063B1SJ filter is characterized by its center frequency, bandwidth, insertion loss, attenuation, and impedance. These parameters are crucial for selecting the appropriate filter for a specific application. Detailed specifications can be found in the TDK datasheet. The filter is typically constructed using ceramic materials and designed for surface mount assembly. Proper impedance matching is essential to ensure optimal performance. The device is designed to operate within specified temperature ranges to maintain stability and reliability. The small form factor makes it suitable for use in compact wireless devices.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess