The CLF7045NIT-330M-CA is a power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. This inductor is characterized by its high inductance, low DC resistance, and excellent current handling capabilities.
Applications
- DC-DC converters
- Power supplies for electronic devices
- LED lighting circuits
- Noise filtering in power lines
- Automotive electronics
Features
- High inductance value: 33μH (as indicated by 330M).
- Low DC resistance (DCR): Minimizes power loss.
- High current handling capability: Supports high-current applications.
- Shielded construction: Reduces electromagnetic interference (EMI).
- Compact size: Saves board space.
- Excellent temperature stability.
- RoHS compliant: Environmentally friendly.
Benefits
- Improved efficiency in power conversion circuits.
- Reduced noise and EMI in electronic devices.
- Stable performance over a wide temperature range.
- Smaller and more compact power supply designs.
- Increased reliability of electronic systems.
Technical Specifications
The CLF7045NIT-330M-CA has an inductance value of 33μH. The DC resistance, saturation current, and self-resonant frequency are specified in the TDK datasheet. The operating temperature range and storage temperature range are also provided in the datasheet. This inductor is typically surface-mounted. For detailed specifications, including dimensions, electrical characteristics, and environmental ratings, refer to the official TDK datasheet.