EN
  • EN
  • DE

D5V0L1B2LP3-7-36

Part No D5V0L1B2LP3-7-36
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821547-D5V0L1B2LP3-7-36
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2LP3-7-36 CAD Model

Description

Product Overview: D5V0L1B2LP3-7-36 from Diodes Incorporated

The D5V0L1B2LP3-7-36 is a high-performance, low-capacitance transient voltage suppressor (TVS) diode designed by Diodes Incorporated. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. It is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide range of applications, including mobile devices, personal computers, and portable electronics.

Key Features:

  • Low Clamping Voltage: The device provides excellent clamping characteristics, ensuring that the voltage spike is suppressed to a level that electronic components can tolerate without sustaining damage.
  • Low Capacitance: With its low capacitance design, the D5V0L1B2LP3-7-36 is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers robust ESD protection that meets or exceeds the IEC 61000-4-2 standard, safeguarding devices from electrostatic discharges as high as ±30kV (air and contact discharge).
  • Small Form Factor: Housed in a compact X3-DFN1006-2 package, it allows for space-saving PCB design, which is critical for modern miniature electronic assemblies.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is suitable for use in lead-free soldering processes.

Applications:

The versatility of the D5V0L1B2LP3-7-36 makes it an excellent choice for a variety of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Gigabit Ethernet lines
  • Smartphone and tablet I/O ports
  • Notebook and desktop computers
  • Portable consumer electronics

With its superior protection capabilities, the D5V0L1B2LP3-7-36 from Diodes Incorporated is a reliable and essential component for designers looking to enhance the durability and longevity of their electronic products. Its small footprint, combined with powerful surge protection features, makes it an excellent choice for modern, high-density circuit designs where space is at a premium and protection cannot be compromised.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess