EN
  • EN
  • DE

CLF6045T-6R8N-D

Part No CLF6045T-6R8N-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 2.9A 27 MOHM SMD / Inductor Power Shielded Wirewound 6.8uH 30% 100KHz Ferrite 2.9A 0.0351Ohm DCR Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series CLF-D
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±30%
Current Rating 2.9A
Current - Saturation 2.2A
Shielding Shielded
DC Resistance (DCR) 35.1 mOhm Max
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum) 0.177" (4.50mm)
Win Source Part Number 771594-CLF6045T-6R8N-D
Popularity Medium
Supply and Demand Status Balance
Family Name CLF-D
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CLF6045T-6R8N-D CAD Model

Description

The CLF6045T-6R8N-D is a fixed inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering. This inductor offers a compact size while maintaining high performance and reliability.

Applications

  • DC-DC converters
  • Power supplies for various electronic devices
  • Filtering circuits
  • Energy storage in portable devices
  • Step-up/Step-down converters

Features

  • Shielded construction for reduced EMI
  • High current carrying capacity
  • Low DC resistance (DCR) for improved efficiency
  • Compact size: 6.0 x 6.0 x 4.5 mm
  • Operating temperature range: -40°C to +125°C
  • Inductance: 6.8 µH
  • Tolerance: ±30%
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference (EMI) allows for cleaner signal integrity and improved system performance.
  • High current capacity ensures stable operation in demanding applications.
  • Low DCR minimizes power loss, leading to higher energy efficiency and reduced heat generation.
  • Compact size allows for use in space-constrained applications.
  • Wide operating temperature range ensures reliable performance in various environmental conditions.

Additional Details

The CLF6045T series inductors are known for their robust construction and consistent performance. The shielded design minimizes electromagnetic interference, making them suitable for sensitive electronic circuits. The 6.8 µH inductance value is ideal for a wide range of power supply applications, and the ±30% tolerance provides sufficient flexibility for circuit design. The inductor is designed for surface mounting and is compatible with standard reflow soldering processes. The part is lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

  • Inductance: 6.8 µH
  • Tolerance: ±30%
  • Saturation Current: 1.7A
  • Rated Current: 1.5A
  • DC Resistance (DCR): 0.15Ω
  • Shielded: Yes
  • Package Size: 6.0 x 6.0 x 4.5 mm

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess