EN
  • EN
  • DE

CKG57NX7S2A226MT009W

Part No CKG57NX7S2A226MT009W
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description SMT IC Pcie GEN2 Switch 16-PORT/16-LA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129799-CKG57NX7S2A226MT009W
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKG57NX7S2A226MT009W CAD Model

Description

The CKG57NX7S2A226MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits due to their small size, high capacitance, and excellent electrical characteristics. They are commonly used for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals to ground, preventing them from interfering with other parts of the circuit.
  • Filtering: Applied in filter circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Utilized in timing circuits to control the timing of events in electronic systems.
  • Energy Storage: Used to store electrical energy in various applications, such as power supplies and energy harvesting systems.

Features

  • High Capacitance: Offers a capacitance value of 22µF (as indicated by '226' which means 22 x 10^6 pF = 22µF), suitable for various applications.
  • Small Size: Compact size allows for use in space-constrained applications. Size code 57.
  • High Reliability: Provides stable performance over a wide range of temperatures and operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves performance in high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Circuit Stability: Stabilizes voltage levels and reduces noise, leading to improved circuit performance.
  • Reduced Interference: Filters out unwanted frequencies, preventing interference with other components.
  • Enhanced System Reliability: Provides stable performance over a wide range of operating conditions, ensuring reliable operation.
  • Compact Design: Allows for smaller and more efficient electronic devices.
  • Cost-Effective: Offers a cost-effective solution for various electronic applications.

Additional Details

The 'CKG57' indicates the capacitor's size and series designation. 'NX7S' specifies the dielectric material (likely X7S), indicating a temperature-stable ceramic. The '2A' indicates a voltage rating of 100V. Multilayer ceramic capacitors like the CKG57NX7S2A226MT009W are manufactured using a process of layering ceramic materials and metal electrodes. The ceramic material provides the dielectric properties, while the metal electrodes provide the conductive paths for charge storage. The manufacturing process involves precisely layering the ceramic material and metal electrodes, followed by sintering at high temperatures to create a monolithic structure. The capacitor is then tested and packaged for use in electronic circuits.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
ACX
Lowest to $0.1640
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.0244
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1987 $50.5701
56+ $1.8041 $101.0296
86+ $1.7477 $150.3022
119+ $1.6914 $201.2766
153+ $1.6350 $250.1550
205+ $1.4658 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess