EN
  • EN
  • DE

CKG57NX7S1C107MT009W

Part No CKG57NX7S1C107MT009W
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971640-CKG57NX7S1C107MT009W
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG57NX7S1C107MT009W CAD Model

Description

The CKG57NX7S1C107MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is primarily used in electronic circuits for applications such as decoupling, bypass, and filtering. Due to its ceramic construction, it provides stable performance across varying temperatures and voltages.

Applications

  • Decoupling: Provides a stable voltage supply by filtering out noise and transients in digital circuits, microcontrollers, and integrated circuits. It acts as a local energy storage element.
  • Bypass: Shunts high-frequency noise to ground, preventing it from propagating through the circuit and causing interference in sensitive components.
  • Filtering: Used in filter circuits to selectively pass or block certain frequencies, such as in power supplies or signal processing circuits.
  • General-Purpose Applications: Applicable in a wide range of electronic circuits requiring stable and reliable capacitance.

Features

  • High Capacitance Value: High capacitance of 100µF, suitable for applications that require a large charge storage capacity.
  • Voltage Rating: Rated at 16V, making it suitable for low-voltage applications.
  • X7S Dielectric: Utilizes X7S dielectric material, offering stable performance across a wide temperature range with moderate capacitance variation.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on PCBs, facilitating automated manufacturing processes.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Circuit Stability: Provides a stable voltage supply and reduces noise, leading to improved circuit performance and reliability.
  • Effective Noise Reduction: Shunts unwanted high-frequency noise to ground, preventing interference in sensitive components.
  • Compact Design: Small size allows for high-density circuit designs and miniaturization of electronic devices.
  • Wide Operating Temperature Range: Maintains stable performance across a wide temperature range, making it suitable for use in various environmental conditions.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications

  • Capacitance: 100µF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 16V
  • Dielectric Material: X7S
  • Operating Temperature Range: -55°C to +125°C (Typical for X7S dielectric)
  • Termination: Surface Mount (SMD)
  • Size Code: Specific package size depends on the EIA standard. Refer to the official TDK datasheet for accurate dimensional information (e.g., 1812, 2220).

Important Note: Always consult the official TDK datasheet for the most accurate and detailed technical specifications and application guidelines.

You May Also Be Interested in

Amphenol
Lowest to $15.6410
Hewlett Packard
Need more? Email Us
Sagami
Need more? Email Us
Amphenol Sine Systems Corp
connector comp, c146d insert, contacts not included, for 7+gnd stamped socket cont
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0078
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5924 $51.8480
48+ $2.1271 $102.1008
73+ $2.0606 $150.4238
101+ $1.9942 $201.4142
130+ $1.9277 $250.6010
174+ $1.7283 $300.7242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess