EN
  • EN
  • DE

C146 10B007 000 2

Part No C146 10B007 000 2
Manufacturer Amphenol Sine Systems Corp
Catalog OEM Parts (C - E)
Description connector comp, c146d insert, contacts not included, for 7+gnd stamped socket cont
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Grey
Connector Type Receptacle
Contact Gender Female
Contact Material Bronze
Contact Plating PBT, Polybutylene, Polyester, Silver
Current Rating 15 A
Depth 33.5 mm
Flammability Rating UL94 V-0
Gender Female
Housing Material PBT
Length 20.8 mm
Max Current Rating 16 A
Maximum Operating Temperature 3 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Panel
Number of Contacts 8
Number of Pins 8
Number of Poles 7
Number of Positions 8
Number of Rows 3
Orientation Straight
Radiation Hardening No
Ratings IP20
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Voltage Rating 600 V
Voltage Rating (DC) 250 V
Wire/Cable Diameter 4.1 mm
Win Source Part Number 986097-C146 10B007 000 2
Categories OEM Parts(C-E)
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C146 10B007 000 2 CAD Model

Description

The Amphenol Sine Systems Corp 986097-C146 10B007 000 2 is a female connector designed for crimp termination.

  • Contacts: 8
  • Color: gray
  • Voltage rating: 600 V
  • Current rating: 15 A
  • Contact material: bronze
  • Housing material: PBT
  • Approvals: CSA and UL
  • Orientation: straight
  • IP rating: IP20
  • Poles: 7
  • Rows: 3
  • Standard package: one piece
  • ROHS compliant: Yes

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess