EN
  • EN
  • DE

CGA4J3X5R1H225KT0Y0N

Part No CGA4J3X5R1H225KT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745128-CGA4J3X5R1H225KT0Y0N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA4J3X5R1H225KT0Y0N CAD Model

Description

The CGA4J3X5R1H225KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for high-capacitance, general-purpose applications, providing stable and reliable performance in a compact package.

Applications:

  • Bypass Capacitors: Filtering noise and stabilizing voltage in various electronic circuits.
  • Decoupling Capacitors: Reducing noise on power rails for integrated circuits.
  • Smoothing Capacitors: Reducing ripple in power supplies.
  • General Electronic Devices: Suitable for use in consumer electronics, industrial equipment, and automotive applications.
  • Power Supply Circuits: Providing stable power for sensitive components.

Features:

  • Capacitance: 2.2 µF (225)
  • Voltage Rating: 50 V (1H)
  • Temperature Characteristic: X5R (Stable capacitance over temperature)
  • Tolerance: ±10% (K)
  • Size Code: 1210 (EIA) / 3225 (JIS)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Capacitance: X5R dielectric provides stable capacitance over a wide temperature range (-55°C to +85°C).
  • High Capacitance Value: 2.2 µF capacitance in a compact 1210 package.
  • Reliable Performance: TDK's high-quality manufacturing ensures consistent and reliable performance.
  • RoHS Compliance: Environmentally friendly composition, meeting regulatory requirements.
  • Versatile Applications: Suitable for a broad range of general-purpose applications.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The CGA4J3X5R1H225KT0Y0N utilizes TDK's advanced ceramic material technology to ensure stable and reliable performance. The X5R dielectric ensures that the capacitance remains relatively stable over the operating temperature range, making it suitable for demanding applications. The nickel barrier termination provides excellent solderability and prevents silver leaching during soldering. This capacitor is commonly used in a variety of electronic devices where high capacitance and stable performance are required.

You May Also Be Interested in

United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 10000PF 50V X5R 0201
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us
Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1682 $50.4600
725+ $0.1380 $100.0500
1,125+ $0.1337 $150.4125
1,550+ $0.1294 $200.5700
2,000+ $0.1251 $250.2000
2,680+ $0.1121 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess