EN
  • EN
  • DE

CBK-0512DFE

Part No CBK-0512DFE
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description DC-DC Converter Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1051327-CBK-0512DFE
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBK-0512DFE CAD Model

Description

The CBK-0512DFE is a ceramic capacitor manufactured by TDK Corporation. Ceramic capacitors are widely used passive components in electronic circuits for energy storage, filtering, and decoupling. They are known for their high reliability, small size, and wide range of operating temperatures.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Filtering: Employed in filters to block unwanted frequencies and pass desired signals.
  • Timing Circuits: Utilized in timing circuits for setting time constants.
  • Energy Storage: Used for storing energy in various electronic devices.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground.

Features

  • Ceramic Dielectric: Utilizes a ceramic dielectric material for high capacitance stability.
  • Small Size: Compact package size for high-density PCB layouts.
  • High Capacitance Value: Offers a high capacitance value for effective energy storage.
  • Low ESR: Provides low equivalent series resistance for minimal energy loss.
  • Wide Temperature Range: Operates over a wide temperature range, ensuring stable performance.

Benefits

  • Noise Reduction: Effectively reduces noise and voltage fluctuations in digital circuits.
  • Improved Signal Quality: Enhances signal quality by filtering out unwanted frequencies.
  • Stable Performance: Provides stable performance over a wide range of operating conditions.
  • Energy Efficiency: Minimizes energy loss due to its low ESR.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Additional Details

The CBK-0512DFE ceramic capacitor is designed for surface mount technology (SMT) assembly, which allows for efficient and cost-effective manufacturing. Its compact size makes it suitable for use in small electronic devices. The capacitor's voltage rating is specified in the datasheet and should be observed to prevent damage. It meets industry standards for reliability and performance. The exact specifications of the CBK-0512DFE capacitor depend on the specific capacitance value and voltage rating, so refer to the TDK datasheet for precise information.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.1740 $194.1740
2+ $174.0874 $348.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess