EN
  • EN
  • DE

C4532X7T2W334KT000N

Part No C4532X7T2W334KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992148-C4532X7T2W334KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7T2W334KT000N CAD Model

Description

The C4532X7T2W334KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential components in electronic circuits, commonly used for decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed with specific characteristics to meet the demands of various applications.

Applications:

  • Decoupling Capacitors: Placed near integrated circuits to provide a stable and local source of charge, minimizing noise and voltage variations on the power supply lines.
  • Bypass Capacitors: Used to bypass AC signals to ground, effectively filtering out unwanted noise and enhancing signal integrity within the circuit.
  • Filtering Applications: Integrated into filter circuits to attenuate specific frequency ranges, such as in low-pass, high-pass, and band-pass filter designs.
  • Timing Circuits: Utilized in timing circuits to regulate the frequency and duration of signals for precise operation.
  • Energy Storage: Employed for short-term energy storage in applications requiring quick bursts of power.

Features:

  • X7T Dielectric: Provides stable performance across a wide temperature range with minimal capacitance variation, ensuring consistent operation.
  • High Capacitance Value: Offers a capacitance of 0.33µF (330nF), suitable for a wide range of applications needing significant charge accumulation.
  • Compact Size: Designed in a 1812 (4532 metric) case size, facilitating high-density mounting on printed circuit boards (PCBs).
  • High Voltage Rating: Rated for 450V, ensuring safe and reliable operation in higher voltage circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency and overall performance.

Benefits:

  • Improved Circuit Stability: The X7T dielectric ensures stable performance across a broad temperature range, enhancing the reliability of electronic circuits.
  • Effective Noise Reduction: Excellent decoupling and bypassing capabilities help reduce noise and improve signal clarity.
  • Space-Saving Design: The compact size enables high-density mounting, optimizing PCB real estate and reducing overall product size.
  • Wide Operating Temperature Range: Suitable for deployment in diverse and demanding environmental conditions.
  • Long Operational Life: The ceramic construction provides high reliability and long-term stability, extending the operational life of the capacitor.

Additional Details:

For specific technical details about the C4532X7T2W334KT000N capacitor, refer to the manufacturer's datasheet. This capacitor is designed for surface mount technology (SMT), which allows for efficient automated assembly processes. It is important to use proper soldering techniques to ensure reliable performance, and the datasheet offers detailed recommendations for soldering profiles. The X7T dielectric material offers a good balance between capacitance stability and size, making it a versatile choice for many applications. TDK MLCCs are known for their quality and performance, making them a popular choice in various electronic applications where reliability and stability are critical.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess