EN
  • EN
  • DE

C4532X7T2E105MT000N

Part No C4532X7T2E105MT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820147-C4532X7T2E105MT000N
Ultra Librarian 3D Model Ultra Librarian C4532X7T2E105MT000N CAD Model

Description

The C4532X7T2E105MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for high-temperature applications requiring stable performance and reliability, packaged in a surface-mount device (SMD) format.

Applications:

  • High-Temperature Automotive Applications: Suitable for use in automotive electronic control units (ECUs) and other systems exposed to high temperatures.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and sensors operating in harsh environments.
  • Down-hole Drilling Equipment: Can be used in tools and instruments deployed in oil and gas exploration, where high temperatures are prevalent.
  • Power Supplies: Employed in power supplies requiring stable capacitance over a wide temperature range.
  • Engine Control Units (ECUs): Filtering and decoupling in automotive engine control systems.
  • Sensors and Measurement Equipment: Used in high-temperature sensors and measurement devices.
  • Aerospace Applications: Potentially applicable in certain aerospace systems with appropriate screening and derating.

Features:

  • High-Temperature Operation: Designed for operation up to 150°C.
  • Capacitance: 1.0 µF capacitance value.
  • Voltage Rating: 250 VDC voltage rating.
  • Temperature Characteristic: X7T dielectric, providing stable performance from -55°C to +125°C with a limited capacitance change at higher temperatures up to 150°C.
  • Case Size: 1812 (4532 Metric) case size.
  • Termination: Nickel barrier termination for excellent solderability and resistance to leaching.
  • RoHS Compliant: Compliant with RoHS directives.
  • SMD (Surface Mount Device): Designed for surface mount technology assembly, allowing for automated placement and soldering.

Benefits:

  • Stable Capacitance at High Temperatures: The X7T dielectric maintains stable capacitance even at elevated temperatures, ensuring reliable circuit performance.
  • Reliable Performance: High-quality manufacturing processes and materials ensure consistent performance and long life.
  • Space Saving: The compact 1812 case size allows for high-density circuit design.
  • Easy Assembly: SMD design enables automated assembly, reducing manufacturing costs and improving production efficiency.
  • Suitable for Harsh Environments: Designed to withstand harsh operating conditions, including high temperatures and vibration.
  • Enhanced Durability: Nickel barrier termination provides excellent resistance to solder leaching and environmental factors.
  • Compliance: RoHS compliance ensures minimal environmental impact.

Additional Details:

The C4532X7T2E105MT000N capacitor uses a ceramic dielectric specifically designed for high-temperature applications. The X7T dielectric offers stable performance over a wide temperature range, making it suitable for demanding environments. The termination material typically consists of a nickel barrier with solder plating to ensure excellent solderability and prevent leaching during soldering. It is crucial to follow the manufacturer's recommended soldering profile for reflow soldering to ensure proper component attachment and prevent damage. This capacitor is commonly used in automotive electronics, industrial equipment, and other applications where high-temperature stability and reliability are critical. The product is supplied on tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess