EN
  • EN
  • DE

C4532X7R2A225K230KA

Part No C4532X7R2A225K230KA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 100V X7R 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features 2.2 µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-4510-6, 445-4510-1, 445-4510-2, Q7120251A, C4532X7R2A225K, C4532X7R2A225KT0L0U
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865634-C4532X7R2A225K230KA
Ultra Librarian 3D Model Ultra Librarian C4532X7R2A225K230KA CAD Model

Description

The C4532X7R2A225K230KA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, offering stable performance and reliability in a compact form factor.

Applications:

  • Bypass Capacitors: Used to suppress noise and voltage fluctuations in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a stable voltage source.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage.
  • Filtering: Used in filtering circuits to pass or reject specific frequency ranges.
  • Consumer Electronics: Found in devices like smartphones, tablets, and digital cameras.
  • Industrial Equipment: Used in various industrial applications requiring stable capacitance.
  • Automotive Electronics: Suitable for automotive applications with appropriate derating.

Features:

  • High Capacitance: 2.2µF capacitance value.
  • Voltage Rating: 100V DC voltage rating.
  • Temperature Characteristic: X7R dielectric, providing stable performance from -55°C to +125°C.
  • Size: 1812 (4532 Metric) case size.
  • Termination: Nickel barrier termination for excellent solderability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • SMD (Surface Mount Device): Designed for surface mount technology assembly.

Benefits:

  • Stable Performance: The X7R dielectric ensures stable capacitance over a wide temperature range.
  • Reliable Operation: High-quality manufacturing processes ensure consistent performance and long life.
  • Space Saving: The compact 1812 case size allows for high-density circuit design.
  • Easy Assembly: SMD design enables automated assembly, reducing manufacturing costs.
  • Noise Suppression: Effective in reducing noise and voltage fluctuations in electronic circuits.
  • Wide Application Range: Suitable for a variety of applications due to its stable characteristics and high capacitance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The C4532X7R2A225K230KA capacitor utilizes a ceramic dielectric material known as X7R. X7R dielectrics offer a good balance of capacitance stability, voltage rating, and temperature performance. The capacitance change is limited to ±15% over the operating temperature range of -55°C to +125°C. The termination material is typically a nickel barrier with a solder plating, providing excellent solderability and preventing leaching during soldering. The capacitor is designed for reflow soldering processes and should be handled according to standard SMD assembly guidelines. It's commonly used in power supplies, consumer electronics, and industrial applications where a stable and reliable high-capacitance component is required. The part is supplied on tape and reel for automated placement.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess