The C4532X7R1C106MT020U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general electronic applications where a stable capacitance is required over a range of temperatures and voltages. The X7R dielectric offers a good balance between capacitance stability and size.
Applications:
- Bypass capacitors in power supplies
- Decoupling capacitors in digital circuits
- Smoothing capacitors in analog circuits
- General-purpose applications in electronic devices
- Filtering
Features:
- High capacitance value (10µF)
- X7R dielectric material
- Voltage rating of 16V
- Case size of 1812 (4532 metric)
- Surface mount technology (SMT)
Benefits:
- Effective noise reduction due to high capacitance value.
- Stable performance over a moderate temperature range.
- Reliable operation at the rated voltage.
- Easy integration with surface mount assembly.
- Compact size for high-density circuit designs.
Technical Specifications:
The C4532X7R1C106MT020U features a capacitance of 10µF with a tolerance of ±20%. It utilizes X7R dielectric material, providing stable capacitance over a temperature range of -55°C to +125°C, with a typical capacitance variation of ±15%. The rated voltage is 16V. It comes in an 1812 (4532 metric) case size suitable for surface mount assembly. Dissipation factor is within acceptable limits for general use. The capacitor complies with RoHS standards and has a nickel barrier termination with tin plating.
This MLCC is suitable for a wide range of electronic applications requiring stable and reliable capacitance in a compact size. Its X7R dielectric provides a good balance between capacitance stability and volumetric efficiency, making it an excellent choice for decoupling, filtering, and smoothing applications in diverse circuits.