EN
  • EN
  • DE

C4532X5R1E226MT000N

Part No C4532X5R1E226MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981711-C4532X5R1E226MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X5R1E226MT000N CAD Model

Description

The C4532X5R1E226MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous passive components used for energy storage, filtering, and bypassing in a wide variety of electronic circuits.

Applications:

  • Power Supply Filtering: Used for decoupling and filtering noise in power supply circuits, ensuring stable voltage levels for sensitive components.
  • Bypass Capacitors: Employed as bypass capacitors near integrated circuits (ICs) to suppress transient voltage spikes and ensure proper IC operation.
  • Signal Filtering: Integrated into signal lines to filter out unwanted noise and improve signal integrity.
  • Timing Circuits: Used in timing circuits and oscillators to provide stable and accurate timing signals.
  • DC-DC Converters: Employed in DC-DC converters to stabilize voltage levels and reduce output ripple.

Features:

  • High Capacitance: Provides a relatively high capacitance value (22µF) in a small package size.
  • X5R Dielectric: Utilizes an X5R dielectric material, offering stable capacitance performance over a wide temperature range (-55°C to +85°C).
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on printed circuit boards (PCBs).
  • Compact Size: 4532 case size (4.5mm x 3.2mm) allows for integration into space-constrained devices.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Stability: Decoupling and filtering noise enhances the stability and reliability of electronic circuits.
  • Enhanced IC Performance: Bypassing noise near ICs ensures proper operation and prevents malfunctions.
  • Reduced Noise: Filtering out unwanted noise improves signal quality and reduces electromagnetic interference.
  • Simplified Circuit Design: Integration of MLCCs simplifies the design of electronic systems by providing a compact and reliable solution for energy storage and filtering.
  • Cost-Effective Solution: Provides a cost-effective solution for decoupling, filtering, and bypassing in various applications.

Additional Details:

The C4532X5R1E226MT000N is rated for a voltage of 25V. The 'M' in the part number typically indicates a capacitance tolerance of ±20%. Refer to the manufacturer's datasheet for detailed specifications, including capacitance value, tolerance, voltage rating, temperature coefficient, and ESR (Equivalent Series Resistance). Proper soldering techniques and reflow profiles should be followed during assembly to ensure reliable performance.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5091 $50.9100
240+ $0.4177 $100.2480
375+ $0.4047 $151.7625
515+ $0.3916 $201.6740
665+ $0.3786 $251.7690
885+ $0.3394 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess