EN
  • EN
  • DE

C4520CH2J562JT7A0N

Part No C4520CH2J562JT7A0N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 1808
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709852-C4520CH2J562JT7A0N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4520CH2J562JT7A0N CAD Model

Description

The C4520CH2J562JT7A0N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This capacitor is designed for use in various electronic circuits requiring a reliable and stable capacitance, particularly in high-frequency applications.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering capacitors in signal processing circuits
  • Resonant circuits
  • High-frequency applications

Features:

  • High capacitance value (5600pF)
  • CH dielectric material
  • Voltage rating of 630V
  • Case size of 1808 (4520 metric)
  • Surface mount technology (SMT)

Benefits:

  • Effective noise reduction due to appropriate capacitance.
  • Stable performance at high frequencies.
  • Reliable operation at high voltage.
  • Easy integration with surface mount assembly processes.
  • Compact size for applications where space is limited.

Technical Specifications:

The C4520CH2J562JT7A0N has a capacitance of 5600 pF with a tolerance of ±5%. It features a CH dielectric, characterized by its low loss and stable capacitance over a wide frequency range. The rated voltage is 630V. It is available in an 1808 (4520 metric) case size for surface mount assembly. The operating temperature range is typically -55°C to +125°C. Detailed specifications on temperature coefficient and dissipation factor can be found in the product datasheet. The capacitor is RoHS compliant.

This MLCC provides a high-quality solution for applications requiring stable and reliable capacitance in high-frequency and high-voltage circuits. Its small size and surface mount design facilitate easy integration into modern electronic assemblies. The CH dielectric ensures stable performance and low losses, making it suitable for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess