The C3225X7R1C226MT0Y9N is a ceramic capacitor produced by TDK Corporation. It's designed for general purpose usage and is commonly found in a variety of electronic devices where it performs decoupling, bypassing, or filtering functions.
Applications:
- General electronic circuits
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
Features:
- Has a capacitance of 22µF
- Made with X7R dielectric material
- Small form factor (3225 or 1210 in inches)
- Designed for Surface Mount Technology (SMT)
- RoHS compliant, adhering to environmental standards
Benefits:
- Maintains relatively stable capacitance across a range of temperatures
- Helps to reduce electrical noise and ripple in power supplies
- Allows for the creation of compact electronic devices
- Suitable for many different general applications
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The C3225X7R1C226MT0Y9N offers a capacitance of 22µF. The X7R dielectric ensures that the capacitance varies by no more than ±15% within a temperature range of -55°C to +125°C. This specific capacitor has a voltage rating of 16V. It comes in a 3225 (1210) package size. It's designed for SMT assembly and is delivered on tape and reel for efficient manufacturing. X7R capacitors are frequently used because they offer a good mix of size, stability, and affordability. They are an excellent choice for applications where extremely high stability is not required but a reasonable amount of stability is still necessary.