EN
  • EN
  • DE

C3225X5R1H335K

Part No C3225X5R1H335K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description General Multilayer Ceramic Chip Capacitors C Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1158448-C3225X5R1H335K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3225X5R1H335K CAD Model

Description

The C3225X5R1H335K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features a capacitance of 3.3µF, a voltage rating of 50V, and an X5R dielectric. The case size is 3225, corresponding to dimensions of 3.2mm x 2.5mm (or 1210 in imperial units). This capacitor is designed for general-purpose applications requiring relatively high capacitance and voltage rating in a compact surface-mount package, often used for decoupling, filtering, and voltage smoothing.

Applications:

  • Decoupling capacitors in digital circuits
  • Power supply filtering
  • Smoothing circuits
  • Bypass capacitors in various electronic circuits
  • General-purpose applications requiring high capacitance and voltage rating

Features:

  • Capacitance: 3.3µF
  • Voltage Rating: 50V
  • Dielectric Material: X5R
  • Case Size: 3225 (1210)
  • Surface Mount Device (SMD)
  • High capacitance and voltage rating in a small size
  • RoHS Compliant

Benefits:

  • Effective decoupling and filtering performance
  • Reduced board space requirements due to compact size
  • Good capacitance stability within the operating temperature range of X5R dielectric
  • Improved power supply stability
  • Easy to assemble using standard SMT processes

Additional Details:

The X5R dielectric offers a good balance between capacitance value, size, and temperature stability. X5R capacitors typically operate reliably within a temperature range of -55°C to +85°C, with capacitance variations within a specified tolerance. The 3225 case size allows for placement in densely populated circuit boards. The C3225X5R1H335K is commonly used in mobile devices, consumer electronics, and industrial equipment. The nickel barrier termination with tin plating provides excellent solderability, ensuring reliable connections to the PCB. The part is designed for reflow soldering processes. The 50V rating provides headroom for voltage fluctuations and transients.

This capacitor excels in applications demanding high capacitance and voltage rating in a small footprint. Its X5R dielectric provides adequate stability for a wide variety of uses, making it a versatile component in modern electronic designs.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5052 $60.1248
57+ $2.0559 $117.1863
88+ $1.9912 $175.2256
120+ $1.9265 $231.1800
155+ $1.8630 $288.7650
208+ $1.6701 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess