EN
  • EN
  • DE

C3225JF1C106ZT000N

Part No C3225JF1C106ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990744-C3225JF1C106ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225JF1C106ZT000N CAD Model

Description

The C3225JF1C106ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, offering a balance of performance and reliability in various electronic circuits. The component belongs to the C3225 series, which indicates its physical dimensions, and features a high capacitance value, making it suitable for filtering and decoupling purposes.

Applications

  • Smoothing circuits for power supplies.
  • Bypass capacitors for integrated circuits.
  • Decoupling capacitors in electronic systems.
  • Filtering in signal processing circuits.
  • General use in consumer electronics, computers, and mobile devices.

Features

  • High capacitance value: 10µF (106 represents 10 x 10^6 pF).
  • Voltage rating: 16V (1C represents 16V).
  • Temperature characteristic: Stable temperature characteristics.
  • Size: 3225 (3.2mm x 2.5mm).
  • Termination: Sn (Tin).

Benefits

  • Effective filtering: Provides stable power delivery by filtering out unwanted noise and ripple.
  • Compact size: Allows for high-density circuit designs.
  • Cost-effective: Offers a balance of performance and price.
  • Reliable performance: TDK is a reputable manufacturer known for quality.
  • Reduces voltage spikes: Protects sensitive components.

Additional Details

This capacitor is suitable for reflow soldering processes. It is commonly used in circuits where space is a concern and high capacitance is required. The component is designed to minimize equivalent series resistance (ESR) and equivalent series inductance (ESL), ensuring efficient performance in high-frequency applications. It is widely used in various electronic devices due to its reliable performance and compact size.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess