The C3225JB1E685M is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is characterized by a capacitance of 6.8µF, a voltage rating of 25V, and a JB dielectric. The case size is 3225, which corresponds to dimensions of 3.2mm x 2.5mm (or 1210 in imperial units). This capacitor is generally used for decoupling and filtering applications where a relatively high capacitance value is needed in a small surface-mount package.
Applications:
- Decoupling capacitors in digital circuits
- Power supply filtering
- Smoothing circuits
- Bypass capacitors in various electronic circuits
- General-purpose applications requiring high capacitance
Features:
- Capacitance: 6.8µF
- Voltage Rating: 25V
- Dielectric Material: JB
- Case Size: 3225 (1210)
- Surface Mount Device (SMD)
- High capacitance in a small size
- RoHS Compliant
Benefits:
- Effective decoupling performance due to high capacitance
- Reduced board space requirements due to compact size
- Improved power supply stability
- Easy to assemble using standard SMT processes
Additional Details:
The JB dielectric provides a good balance between capacitance value and size, although it typically exhibits a wider capacitance variation over temperature compared to more stable dielectrics like C0G or X7R. The 3225 case size allows for placement in densely populated circuit boards. The C3225JB1E685M is commonly found in consumer electronics and portable devices. The termination is typically nickel barrier with tin plating to provide excellent solderability. It's designed for reflow soldering processes.
This capacitor is useful in applications demanding high capacitance in a small footprint. The JB dielectric is suitable for many general-purpose applications, but it's important to consider the temperature stability requirements of the specific application.