EN
  • EN
  • DE

C3216Y5V1C225ZT000N

Part No C3216Y5V1C225ZT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap SMT Cer 2.2UF 16V 80-20% 1206 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1112927-C3216Y5V1C225ZT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216Y5V1C225ZT000N CAD Model

Description

The C3216Y5V1C225ZT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications, offering a compact size and relatively high capacitance value.

Applications

  • Bypass Capacitors: Used for bypassing noise in digital and analog circuits.
  • Decoupling Capacitors: Provides local energy storage for integrated circuits.
  • Smoothing Capacitors: Filters voltage ripple in power supplies.
  • General Circuit Stabilization: Enhances the stability of electronic circuits.
  • Power Line Filtering: Reduces unwanted noise on power lines.

Features

  • Capacitance: 2.2µF provides ample capacitance for general applications.
  • Case Size: 1206 (3216 metric) allows for high-density PCB mounting.
  • Y5V Dielectric: Suitable for general-purpose applications where significant capacitance variation with temperature is acceptable.
  • Voltage Rating: 16V, appropriate for low-voltage circuits.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Effective Noise Filtering: Reduces unwanted noise and voltage spikes.
  • Compact Design: Saves space on PCBs, enabling smaller devices.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Environmental Compliance: RoHS compliance ensures responsible design.
  • Enhanced Circuit Stability: Contributes to stable and reliable circuit operation.

Additional Details

The C3216Y5V1C225ZT000N features a Y5V dielectric, which means its capacitance can vary significantly with temperature. The typical operating temperature range is -30°C to +85°C, with a capacitance variation of +22%/-82%. This capacitor is typically supplied in tape and reel packaging for automated assembly processes. Due to the capacitance variation, it is best suited for applications where this variation is not critical. It's often used in consumer electronics, such as mobile phones, tablets, and other portable devices, where space is limited, and cost is a key consideration.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.1360
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
11,115+ $0.0104 $115.5960
18,750+ $0.0092 $172.5000
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess