EN
  • EN
  • DE

C3216X7R1V105MT000N

Part No C3216X7R1V105MT000N
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820124-C3216X7R1V105MT000N
Ultra Librarian 3D Model Ultra Librarian C3216X7R1V105MT000N CAD Model

Description

The C3216X7R1V105MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It features an X7R dielectric, meaning its capacitance changes by no more than ±15% within the temperature range of -55°C to +125°C. MLCCs are commonly used in electronic devices for their small size and reliable performance.

Applications

  • Bypass Capacitors: Used to decouple noise from power supply lines.
  • Filtering: Employed in signal filtering circuits to remove unwanted frequencies.
  • Smoothing Capacitors: Utilized in DC power supplies to reduce ripple voltage.
  • General-Purpose Coupling: For coupling signals between different stages of a circuit.
  • Timing Circuits: Suitable for less critical timing applications where capacitance variation with temperature is acceptable.

Features

  • X7R Dielectric: Offers a balance of capacitance stability, size, and cost.
  • Multilayer Construction: Provides high capacitance in a compact form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits

  • Effective Noise Suppression: Reduces noise and voltage fluctuations, improving circuit performance.
  • Stable Performance: Maintains a relatively stable capacitance over a wide temperature range.
  • Compact Size: Enables high-density circuit board designs.
  • Easy Assembly: Simplifies the manufacturing process.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The specific electrical characteristics of the C3216X7R1V105MT000N, such as voltage rating, capacitance value, and tolerance, can be found in the manufacturer's datasheet. Its X7R dielectric makes it suitable for applications where moderate capacitance stability is required. The multilayer construction allows for high capacitance in a small physical size.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess