EN
  • EN
  • DE

C3216X7R1E475KTOYON

Part No C3216X7R1E475KTOYON
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820123-C3216X7R1E475KTOYON
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E475KTOYON CAD Model

Description

The TDK Corporation electronic component with Win Source Part Number 820123-C3216X7R1E475KTOYON is a limited supply product that falls under the category of uncategorized electronic components. The manufacturer of this component is known for producing high-quality electronic components.

    You May Also Be Interested in

    Triplett Test Equipment and Tools
    8" ULTRA-COMPACT LED MONITOR
    Need more? Email Us
    Advantech Corp
    IE MINIFIBERLINX-II/LASTGASP MOD /
    Need more? Email Us
    Siemens
    SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
    Need more? Email Us
    Comet America, LP
    Need more? Email Us
    Advantech Corp
    1-PORT ISOLATED USB TO RS-232/42
    Need more? Email Us
    Essentra Components
    ROUND END CAPS - BLUE, INSIDE DI
    Need more? Email Us
    Altech corporation
    PG7 LOCKNUT BLACKPA
    Need more? Email Us
    Advantech Corp
    4-SLOT DISTRIBUTED DA&C SYSTEM B
    Need more? Email Us
    3M
    SCOTCH SQUARE BUMPERS, SP954-NA,
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess