EN
  • EN
  • DE

C3216X7R1E106KT000N

Part No C3216X7R1E106KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap SMT Cer 10UF 25V 10% 1206 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960933-C3216X7R1E106KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E106KT000N CAD Model

Description

The C3216X7R1E106KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is characterized by its X7R dielectric, which provides stable performance over a range of temperatures and voltages, making it suitable for various general-purpose applications in electronic circuits.

Applications

  • Bypass and decoupling in power circuits
  • Smoothing circuits in power supplies
  • General-purpose electronic circuits
  • Filtering applications
  • Consumer electronics devices

Features

  • X7R Dielectric: Offers a balance of capacitance stability and size efficiency.
  • Compact Size: The 3216 (1206) case size is ideal for high-density PCB designs.
  • High Capacitance Value: 10µF capacitance allows for efficient energy storage and filtering.
  • Voltage Rating: The 25V voltage rating accommodates a variety of power supply applications.
  • RoHS Compliant: Environmentally friendly construction compliant with RoHS standards.

Benefits

  • Stable Performance: X7R dielectric ensures consistent capacitance over a wide temperature range (-55°C to +125°C).
  • Reliable Operation: High insulation resistance minimizes leakage current, enhancing circuit reliability.
  • Efficient Energy Storage: 10µF capacitance is suitable for bypass, decoupling, and smoothing applications.
  • Space-Saving Design: The small form factor enables efficient use of board space in compact devices.
  • Environmentally Conscious: RoHS compliance ensures reduced environmental impact.

Specifications

The C3216X7R1E106KT000N features a capacitance of 10 µF, a voltage rating of 25 VDC, and a temperature range of -55°C to +125°C. It conforms to EIA standard case size 1206 (3.2 mm x 1.6 mm). The X7R dielectric offers a capacitance variation of ±15% over the operating temperature range. This capacitor is commonly used in applications requiring reliable and stable capacitive performance, such as in power supplies, consumer electronics, and industrial equipment.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1647 $50.2335
740+ $0.1352 $100.0480
1,150+ $0.1309 $150.5350
1,580+ $0.1267 $200.1860
2,045+ $0.1225 $250.5125
2,735+ $0.1098 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,681 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess