EN
  • EN
  • DE

C3216X7R1C474MT000N

Part No C3216X7R1C474MT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1143479-C3216X7R1C474MT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X7R1C474MT000N CAD Model

Description

The C3216X7R1C474MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications where a moderately stable capacitance is needed over a broad temperature range. This capacitor uses an X7R dielectric material, offering a balance between capacitance value and temperature stability.

Applications:

  • Decoupling capacitors in various electronic circuits
  • Smoothing capacitors in power supplies
  • Bypass capacitors in digital systems
  • Filtering applications where precise capacitance isn't critical
  • General-purpose applications in electronic devices

Features:

  • Capacitance: 470 nF (0.47 µF)
  • Voltage Rating: 16 V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (-55°C to +125°C)
  • Tolerance: ±20%
  • Size: 1206 (3.2 mm x 1.6 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • Good Temperature Stability: The X7R dielectric offers reasonably stable capacitance over a wide temperature range (-55°C to +125°C).
  • Compact Size: The 1206 package enables high-density mounting on PCBs, saving board space.
  • Reliable Performance: TDK's manufacturing ensures reliable operation and long lifespan.
  • Versatile Use: Suitable for a broad range of general-purpose applications in electronic circuits.
  • Cost-Effective: Provides a good balance of performance and cost for non-critical applications.

Additional Details:

The C3216X7R1C474MT000N capacitor is constructed using a multi-layer ceramic structure. The nickel barrier termination provides excellent solderability and resistance to solder leaching during assembly. The 1206 package is an industry-standard size, ensuring compatibility with automated pick-and-place equipment. This capacitor is designed to meet RoHS compliance standards, indicating it does not contain hazardous substances and is suitable for reflow soldering processes.

X7R capacitors provide a practical compromise between capacitance value, temperature stability, and size. They're frequently used in decoupling and bypass applications where moderate capacitance variations with temperature are acceptable, offering a cost-effective solution for general-purpose electronic circuits.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Lowest to $0.0021
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess