EN
  • EN
  • DE

C3216X7R1C225KT

Part No C3216X7R1C225KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820117-C3216X7R1C225KT
Ultra Librarian 3D Model Ultra Librarian C3216X7R1C225KT CAD Model

Description

The C3216X7R1C225KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a general-purpose capacitor designed for a wide range of applications, offering a balance between capacitance, voltage rating, and temperature stability. This capacitor is commonly used for decoupling, bypassing, and filtering in various electronic devices.

Applications

  • Decoupling: Stabilizes voltage rails and reduces noise in power supplies.
  • Bypassing: Provides a low-impedance path for high-frequency signals to ground.
  • Filtering: Attenuates unwanted frequencies in signal paths.
  • General Purpose: Suitable for various electronic circuits requiring a stable capacitor.
  • Consumer Electronics: Used in smartphones, tablets, and audio equipment.

Features

  • X7R Dielectric: Offers good capacitance stability over temperature variations.
  • Multilayer Ceramic Construction: Delivers high capacitance in a compact size.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly on PCBs.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances directive, ensuring environmental safety.
  • Compact Size: Available in a small 1206 package size for space-constrained designs.

Benefits

  • Reliable Performance: Maintains stable capacitance values over a wide operating temperature range.
  • Compact Design: Allows for high-density circuit layouts.
  • Efficient Assembly: Streamlines manufacturing processes with SMT compatibility.
  • Environmentally Safe: Compliant with RoHS standards, reducing environmental impact.
  • Versatile Use: Suitable for a wide range of electronic applications.

Technical Specifications

The C3216X7R1C225KT typically has a capacitance of 2.2 µF (225). The voltage rating is 16 VDC (1C). It features a capacitance tolerance of ±10% (K). The case size is 1206 (3.2 mm x 1.6 mm). The operating temperature range is -55°C to +125°C. The dielectric material is X7R, which provides stable performance across temperature variations. Termination is typically Nickel barrier with Tin plating.

The C3216X7R1C225KT from TDK is a reliable and versatile MLCC suitable for a broad spectrum of electronic applications. Its X7R dielectric, compact size, and SMT compatibility make it a preferred choice for modern circuit designs needing stable performance over temperature.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess