EN
  • EN
  • DE

C3216X5R1E476MTJ00E

Part No C3216X5R1E476MTJ00E
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745038-C3216X5R1E476MTJ00E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3216X5R1E476MTJ00E CAD Model

Description

The C3216X5R1E476MTJ00E is a ceramic capacitor manufactured by TDK Corporation. This capacitor is part of the C3216 series, indicating that it has a case size of 1206 (3.2mm x 1.6mm). It's designed for applications requiring high capacitance in a compact size, often used for decoupling and filtering purposes.

Applications:

  • Decoupling in digital and analog circuits.
  • Smoothing power supply ripple.
  • Filtering signals in electronic devices.
  • General-purpose applications in electronic equipment.
  • Noise reduction in sensitive circuits.

Features:

  • Capacitance: 47µF (Microfarads)
  • Voltage Rating: 25V DC
  • Dielectric Material: X5R
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits:

  • High Capacitance Value: Offers a large capacitance value in a small package.
  • Stable Performance: X5R dielectric provides good capacitance stability with temperature and voltage variations.
  • Compact Size: Well-suited for high-density circuit board layouts.
  • Reliable Operation: TDK's quality ensures consistent and dependable performance.
  • Easy to Solder: Tin-plated terminations facilitate easy and reliable soldering.

Additional Details:

The C3216X5R1E476MTJ00E utilizes an X5R dielectric material, which provides stable performance over a temperature range of -55°C to +85°C. The capacitor has a tolerance of ±20%. The nickel barrier and tin plating on the terminations offer excellent solderability and prevent silver leaching during soldering. These capacitors are typically supplied on tape and reel packaging for automated assembly, enabling efficient manufacturing. Given its high capacitance and relatively small size, it's commonly used in applications where decoupling and filtering are crucial in a confined space.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2559 $51.1800
480+ $0.2100 $100.8000
740+ $0.2034 $150.5160
1,020+ $0.1969 $200.8380
1,315+ $0.1903 $250.2445
1,760+ $0.1706 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315,300 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess