The C3216JF1C106ZT-N-K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor belongs to the high-frequency, low-loss series and is designed for use in demanding applications where signal integrity and minimal energy loss are critical. It is commonly used for impedance matching, resonant circuits, and high-frequency filtering.
Applications:
- High-frequency circuits
- Wireless communication devices (e.g., smartphones, tablets)
- RF modules
- Base stations
- Medical equipment
Features:
- Low equivalent series resistance (ESR)
- High Q-factor
- Excellent frequency characteristics
- Compact size (3216 or 1206 in inches)
- Surface mount technology (SMT)
Benefits:
- Minimizes signal loss in high-frequency circuits
- Improves impedance matching
- Enhances the performance of resonant circuits
- Enables smaller and more efficient electronic devices
- Suitable for demanding applications with stringent requirements
Technical Specifications:
The C3216JF1C106ZT-N-K has a capacitance of 10µF. Its voltage rating is 16V. It has a 3216 (1206) case size. This capacitor's low ESR and high Q-factor are crucial for maintaining signal integrity in high-frequency applications. The use of a high-quality dielectric material ensures minimal capacitance drift over temperature and voltage. It is RoHS compliant and suitable for lead-free soldering processes. Packaging is tape and reel for automated assembly.