EN
  • EN
  • DE

C2012Y5V1H225ZT000N

Part No C2012Y5V1H225ZT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1173530-C2012Y5V1H225ZT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012Y5V1H225ZT000N CAD Model

Description

The C2012Y5V1H225ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications, particularly in circuits where high capacitance is needed in a small package. This capacitor is commonly used for decoupling and filtering applications where precise capacitance value is not critical.

Applications:

  • Decoupling capacitors: Used near integrated circuits to minimize power supply noise and voltage transients, stabilizing the power supply.
  • Bypass capacitors: Used to shunt high-frequency noise to ground, preventing it from affecting sensitive circuits.
  • Filtering applications: Employed in power supplies and signal conditioning circuits to smooth out voltage ripples.
  • General-purpose applications: Suitable for use in various consumer electronics, industrial equipment, and automotive systems where less stringent capacitance stability is required.
  • Smoothing Capacitors: Used in DC power supplies to reduce ripple voltage.

Features:

  • High Capacitance: Offers a capacitance of 2.2µF.
  • Voltage Rating: Rated for 50V DC.
  • Dielectric Material: Uses Y5V dielectric, providing high capacitance in a small size.
  • Case Size: 0805 (2012 metric) size, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Effective Noise Reduction: Improves circuit stability by filtering noise and voltage fluctuations.
  • Compact Design: Small size allows for high-density circuit designs.
  • High Capacitance Value: Provides a large capacitance value in a small footprint.
  • Long-Term Reliability: Offers stable performance over time, reducing maintenance costs.
  • Environmentally Compliant: RoHS compliance contributes to a greener environment.

Additional Details:

The C2012Y5V1H225ZT000N capacitor utilizes a Y5V dielectric material. Y5V dielectrics are known for their high capacitance values but exhibit significant capacitance variation with temperature and voltage. The operating temperature range is typically -30°C to +85°C, with a capacitance variation of +22%/-82% within that range. The termination finish is typically Tin (Sn), suitable for soldering using reflow soldering techniques. Capacitance tolerance is +/- 80%/-20%. Due to its wide capacitance variation, it's not suitable for applications requiring precision.

You May Also Be Interested in

Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
ACX
Lowest to $0.1640
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
TDK Corporation
Lowest to $0.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess