EN
  • EN
  • DE

C2012X8R1H104KT000H

Part No C2012X8R1H104KT000H
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752528-C2012X8R1H104KT000H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012X8R1H104KT000H CAD Model

Description

The C2012X8R1H104KT000H is a ceramic capacitor manufactured by TDK Corporation. This capacitor is from the C2012 series, indicating that it has a case size of 0805 (2.0mm x 1.25mm). It is designed for general-purpose applications requiring stable and reliable performance over a wide temperature range.

Applications:

  • Bypass and decoupling in various electronic circuits.
  • Smoothing capacitors in power supplies.
  • Filtering in signal processing circuits.
  • Consumer electronics products.
  • Industrial control systems.

Features:

  • Capacitance: 0.1µF (Microfarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: X8R
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits:

  • Stable Performance: X8R dielectric provides stable capacitance over a wide temperature range (-55°C to +150°C).
  • Compact Size: Suitable for high-density circuit board designs.
  • Reliable Operation: TDK's quality ensures long-term reliability.
  • Easy to Solder: Tin-plated terminations ensure easy and reliable soldering.
  • Wide Application: Versatile for various general-purpose electronic applications.

Additional Details:

The C2012X8R1H104KT000H features an X8R dielectric material, offering stable performance from -55°C to +150°C. This makes it ideal for applications exposed to harsh temperature conditions. The capacitor has a tolerance of ±10%. The terminations are made with a nickel barrier and tin plating, which provide excellent solderability and prevent silver leaching during the soldering process. These capacitors are typically supplied in tape and reel packaging for automated assembly, enabling efficient and cost-effective manufacturing. Its stable performance and compact size make it a versatile component for a wide range of electronic circuits.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess