EN
  • EN
  • DE

IBM 02DE914 - 6Gb PCIe3 SAS RAID Internal Adapter 2U

Part No IBM 02DE914 - 6Gb PCIe3 SAS RAID Internal Adapter 2U
Manufacturer IBM
Catalog Adapters
Description 6Gb PCIe3 SAS RAID Internal Adapter 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414229-IBM 02DE914 - 6Gb PCIe3 SAS RAID Internal Adapter 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02DE914 - 6Gb PCIe3 SAS RAID Internal Adapter 2U CAD Model

Description

The IBM 02DE914 Internal Adapter represents the epitome of data storage and retrieval efficiency, standing as a beacon of reliability for servers requiring high-performance RAID (Redundant Array of Independent Disks) configurations. This 6Gb PCIe3 SAS (Serial Attached SCSI) RAID adapter is engineered to support a two-unit (2U) server chassis, offering a blend of robust data protection and exceptional speed that is critical for mission-critical applications. The adapter's integration into server systems empowers businesses to achieve enhanced data redundancy and improved throughput, crucial for handling large volumes of data and intensive processing tasks. Its support for RAID configurations ensures that data is not only stored efficiently but is also protected against potential disk failures, thereby minimizing the risk of data loss. The adoption of PCIe3 technology in this adapter underscores its capacity for faster data transmission rates, ensuring that the server's performance is maximized. Moreover, its compatibility with SAS drives provides flexibility in building storage solutions that meet diverse operational requirements. In summary, the IBM 02DE914 serves as a foundational component for constructing advanced storage systems, offering the reliability, speed, and data protection that modern enterprises demand.

You May Also Be Interested in

Lenovo
10GB 2+2
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess