EN
  • EN
  • DE

C2012X7S1A226M125AC

Part No C2012X7S1A226M125AC
Manufacturer TDK Corporation
Catalog OEM Souring
Description Multilaye Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468856-C2012X7S1A226M125AC
Manufacturer TDK Corporation
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 22µF
Tolerance ±20%
Voltage - Rated 10V
Temperature Coefficient X7S
Operating Temperature -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Lead Style -;5;9;7;10;8;3;4;2;1;600470;1284;3979;4306;4713;4802;565;338;3906;495;2821;2819;2873;709;712;399;423;1761;1763;1608;478;4491;2997;490;3372;4835;4988;10;4363;5440;553;4705;846;1276;602190;600;4378;1568;738;587;445;1712;4075;410;2679;1102;2577;56;1896;541;718;720;1292;732;13;5011;818;0;53522;93141;112908;105358;105357;105361;91606;105355;91607;105354;1748;16843;105359;105356;105360;6355;352;7792;123448;358;936;113026;33545;14276;41521;27297;1462;86514;126616;95655;95654;95653;95651;233;95650;2344;70673;13256;70660;15368;20168;13931;5725;32801;2211;70672;80882;70719;70661;14315;12881;50772;58753;58754;50804;58755;50805;50806;115415;50807;62150;64897;66000;37728;37727;37726;50808;50809;37723;37724;37725;58977;1304;70768;70767;70688;70677;70678;70665;70666;69788;44570;24390;24391;24393;24395;24396;24397;24398;24399;24400;24401;24402;24403;24404;24405;24406;24407;24408;24409;24410;24411;24412;24413;24414;24415;24416;24417;24418;24419;24420;24421;24423;24424;24425;24426;5908;69282;115525;133137;1054;95090;104313;95091;95088;95089;95092;83642;109671;109673;83644;109672;70745;70743;70749;70744;70750;1435;83639;73147;76932;70752;70707;121140;1727;5808;467;90412;3419;90411;31447;31458;31465;31466;31471;29239;31481;31499;31525;31584;63107;31587;119590;29238;4620;5804;97592;97593;97594;97595;46045;30520;3998;6236;26420;38072;47145;31162;114200;43944;2002;5568;20006;58767;11392;5858;1246;37034;76934;76933;65745;74752;5136;1484;53365;3586;1401;2021;58309;58310;91986;5770;5771;5772;27673;5567;37014;29717;27055;13238;60075;8897;58311;58;20101;1767;6729;24428;23974;10081;19507;43124;5879;70742;128135;70741;70712;70713;70704;70705;37483;16442;794;60;310;4637;9920;309;50730;21887;32803;5859;1563;23532;1237;38540;46525;46524;46523;12462;46442;13031;76915;50220;2204;5667;126367;41062;32486;2187;2394;54518;87128;28115;41760;58442;25231;5680;60276;5857;31706;5147;38193;2395;80760;56715;5855;24195;2188;15391;15392;15393;119273;15394;73384;70676;70769;70662;70663;70652;70656;70658;70655;83643;83641;70659;70679;70657;11295;5807;29507;27252;27253;128132;128130;70721;41097;5390;49698;62131;62132;43781;1049;39287;39312;39288;28111;39289;39311;39310;39309;39308;39290;1200;85210;19781;39307;85220;39298;39299;259;39296;39306;39305;39295;39294;39293;39292;45686;8811;24086;117235;98035;114471;20740;52963;128139;128142;3853;15923;31711;45687;82412;880;883;46448;46549;2918;70736;70733;39291;47049;70680;70667;15434;70670;70669;70651;70650;70738;18726;69228;117236;117237;105051;105052;4093;23484;86756;1292;86515;126615;121568;5384;70737;122256;41780;80722;30616;20099;118015;118016;114507;119771;119772;119773;119774;119775;123449;119776;119777;119778;119779;119630;123454;1083;5389;128146;41756;70746;70747;94122;85390;99588;70729;94233;130119;128140;128136;70682;70760;83638;70759;70740;70761;70757;70756;128131;70758;80881;41783;30596;124751;9772;54804;54803;128441;5753;1578;1033;2646;123456;123640;70674;70664;83645;83640;122748;20003;20004;20005;5837;37019;5806;5810;44537;81022;92534;91571;487;55975;56;10809;10810;7366;10814;10815;10817;19050;104425;103572;104564;104565;104566;292;103573;104567;22266;104568;81524;104569;3235;123505;65746;5597;16887;16888;27755;27756;27757;30634;30635;46234;30887;58286;123450;123451;58112;30889;123452;123483;60315;34039;34040;34041;34042;58787;63483;34043;34044;34045;62171;27750;27751;62170;27752;27753;27754;30880;62169;34038;54781;54782;34050;70781;34049;28900;28899;30497;27758;36412;30501;34030;34029;34031;34032;28901;28902;28903;30498;28904;59154;43647;4925;104570;104571;3136
Ultra Librarian 3D Model Ultra Librarian C2012X7S1A226M125AC CAD Model

Description

The C2012X7S1A226M125AC is a multilayer ceramic capacitor (MLCC) produced by TDK, a leading innovator and supplier in the electronic components industry. This capacitor features a capacitance of 22µF with a ±20% tolerance, rated for a voltage of 10V. It utilizes the X7S temperature characteristic, which provides stable capacitance across a broad temperature range (-55°C to +125°C), making it well-suited for a variety of applications including smoothing, filtering, and decoupling in power supply circuits. This component's compact 2012 metric package size equates to 0805 in imperial, making it ideal for applications where board space is at a premium. The C2012X7S1A226M125AC stands out for its high reliability, low ESR (Equivalent Series Resistance), and excellent durability, which are critical for ensuring the stable operation of electronic devices under various conditions. TDK's advanced manufacturing technologies ensure that this MLCC offers superior performance and quality, ideal for use in consumer electronics, automotive, telecommunication, and industrial equipment.

You May Also Be Interested in

GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess