EN
  • EN
  • DE

C2012X7R1H154KT000N

Part No C2012X7R1H154KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1643+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722865-C2012X7R1H154KT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H154KT000N CAD Model

Description

The C2012X7R1H154KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It features an X7R dielectric, which offers a good balance between capacitance stability and volumetric efficiency. This capacitor is housed in an 0805 (2012 metric) case size and is suitable for a wide range of general-purpose applications.

Applications

  • Bypass Capacitors: Used for decoupling noise from power supplies in various electronic circuits.
  • Smoothing Capacitors: Used to smooth voltage fluctuations in DC power lines.
  • Filtering Applications: Used in signal filtering circuits to remove unwanted frequency components.
  • General-Purpose Coupling: Used for coupling signals between different stages in electronic devices.
  • Consumer Electronics: Commonly found in devices such as smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers good capacitance stability over a wide temperature range.
  • 0805 (2012 metric) Case Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • High Reliability: Provides stable performance under varying operating conditions.

Benefits

  • Effective Decoupling: Reduces noise and voltage spikes in sensitive electronic circuits.
  • Space-Saving Design: Compact size enables miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a balance between performance and cost for general-purpose applications.
  • Reliable Performance: Offers stable operation across a wide range of temperature and voltage conditions.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Additional Details

The C2012X7R1H154KT000N has a capacitance value of 0.15µF with a tolerance of ±10%. It has a rated voltage of 50V. The operating temperature range is typically between -55°C and +125°C. The X7R dielectric provides a capacitance change of ±15% within this temperature range. The terminations are typically nickel barrier with tin plating, ensuring good solderability. This capacitor is suitable for a wide range of applications where high stability is required, but extremely low temperature coefficient is not essential.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess