The C2012X7R1H104KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are widely used in electronic circuits for decoupling, filtering, and energy storage due to their reliability and stable performance.
Applications:
- Decoupling capacitors in power supplies
- Smoothing capacitors in DC-DC converters
- Bypass capacitors for integrated circuits
- Filtering in signal lines
- General-purpose applications in consumer electronics
Features:
- X7R Dielectric: Provides stable capacitance over a temperature range of -55°C to +125°C.
- Compact Size: 2012 (0805) case size, suitable for high-density PCB layouts.
- Capacitance: 0.1µF (100nF) capacitance value.
- Voltage Rating: 50V DC voltage rating.
- RoHS Compliant: Meets Restriction of Hazardous Substances directives.
- High Reliability: Designed for long-term stability and performance.
Benefits:
- Temperature Stability: The X7R dielectric ensures minimal capacitance variation over a wide temperature range, which is crucial for stable circuit operation.
- Space Saving: The small 2012 case size allows for efficient use of board space, enabling compact designs.
- Effective Decoupling: The 0.1µF capacitance is ideal for decoupling high-frequency noise in digital and analog circuits.
- Versatile Application: Suitable for a wide range of applications due to its stable performance and compact size.
- Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally safe.
Technical Specifications:
Case Size: 2012 (0805 metric)
Capacitance: 0.1µF (100nF)
Voltage Rating: 50V DC<br> Dielectric: X7R<br> Temperature Range: -55°C to +125°C<br> Tolerance: ±10%
Termination: Nickel barrier with tin plating
The C2012X7R1H104KT is a reliable and versatile MLCC suitable for a wide array of electronic applications, offering stable performance and efficient space utilization in modern circuit designs.