EN
  • EN
  • DE

C2012X7R1C476KT

Part No C2012X7R1C476KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820094-C2012X7R1C476KT
Ultra Librarian 3D Model Ultra Librarian C2012X7R1C476KT CAD Model

Description

The C2012X7R1C476KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It belongs to the C2012 series, indicating a 2012 (0805) case size. The X7R dielectric provides a good balance of capacitance stability and volumetric efficiency, making it suitable for general-purpose applications in electronic circuits. MLCCs are used for decoupling, bypassing, filtering, and energy storage in electronic devices.

Applications

  • Decoupling in power circuits: Stabilizes voltage supply and reduces noise in power lines.
  • Bypassing in signal lines: Filters out unwanted signals and noise in high-frequency circuits.
  • Filtering in electronic circuits: Smooths out voltage fluctuations and reduces ripple in DC power supplies.
  • General-purpose applications: Suitable for a wide range of electronic devices and circuits.
  • Consumer electronics: Used in smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers reasonable capacitance stability over temperature variations.
  • Case Size: 2012 (0805) case size provides a balance between size and performance.
  • Capacitance Value: 47µF.
  • Voltage Rating: 16V DC.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Temperature Stability: X7R dielectric maintains capacitance within a reasonable range over operating temperatures.
  • Compact Design: 2012 size allows for dense circuit layouts and miniaturization.
  • Effective Noise Reduction: Decoupling and bypassing capabilities improve signal integrity.
  • General-Purpose Use: Versatile component suitable for various electronic applications.
  • Reliable Performance: TDK's manufacturing ensures consistent and reliable operation.

Additional Details

The C2012X7R1C476KT features a capacitance of 47 µF with a tolerance of ±10%. Its operating temperature range is typically -55°C to +125°C. The capacitor is designed for reflow soldering and suitable for automated assembly. It is commonly used for decoupling in digital circuits, bypassing in signal lines, and filtering in power supplies, providing a balance of performance, size, and cost.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess