The C2012X7R1C105KTOVON is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This surface-mount component is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. Its compact size and robust construction make it suitable for a wide range of electronic devices.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering capacitors
- Timing circuits
- General-purpose circuit applications
Features
- Surface mount device (SMD)
- Compact size (2012/0805)
- X7R dielectric
- High capacitance value
- Excellent temperature stability
Benefits
- Saves valuable board space due to its small size.
- Easily integrated into automated assembly processes.
- Maintains stable performance over a wide temperature range.
- Offers a high capacitance value within a compact footprint.
- Enhances the overall reliability of electronic circuits.
Additional Details
The C2012X7R1C105KTOVON features an X7R dielectric, which provides stable capacitance characteristics over a wide temperature range. This makes it suitable for applications where temperature variations may occur. The capacitor is commonly used for decoupling and bypass applications, helping to filter noise and stabilize voltage levels. Its surface-mount design allows for easy integration into automated assembly processes. It meets stringent industry standards for reliability and performance. TDK MLCCs are widely recognized for their quality and are used in a broad spectrum of electronic devices. This part offers a reliable and cost-effective solution for general-purpose capacitor needs.