EN
  • EN
  • DE

C2012X5R1A475KT0J5E

Part No C2012X5R1A475KT0J5E
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718034-C2012X5R1A475KT0J5E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X5R1A475KT0J5E CAD Model

Description

The TDK C2012X5R1A475KT0J5E is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications requiring a stable capacitance value over a range of temperatures. This capacitor uses an X5R dielectric material, providing a good balance between capacitance stability and size. It is commonly employed in decoupling, bypassing, and filtering roles within electronic circuits.

Applications:

  • Decoupling in digital circuits to reduce noise
  • Bypassing in analog circuits for signal stability
  • Filtering in power supplies for smooth voltage output
  • General-purpose applications in consumer electronics
  • Automotive electronics

Features:

  • Compact size (2.0mm x 1.25mm) for space-constrained PCBs
  • X5R dielectric material for stable capacitance over temperature
  • Surface mount device (SMD) for easy automated assembly
  • High reliability and long life
  • RoHS compliant

Benefits:

  • Improved circuit performance due to stable capacitance
  • Reduced noise and interference in electronic systems
  • Smaller and lighter electronic products
  • Cost-effective solution for general-purpose applications

Technical Specifications:

  • Capacitance: 4.7 µF
  • Voltage Rating: 10 VDC
  • Capacitance Tolerance: ±10%
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15% capacitance change)
  • Operating Temperature Range: -55°C to +85°C
  • Package: 0805 (EIA) / 2012 (JIS)

The C2012X5R1A475KT0J5E from TDK is a reliable and versatile MLCC suitable for a wide range of electronic applications. Its small size, stable X5R dielectric, and surface-mount design make it easy to integrate into modern electronic devices. It is designed to provide stable decoupling, bypassing, and filtering, contributing to the overall performance and reliability of electronic systems. The higher capacitance value makes it useful for applications needing to store more charge.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess