EN
  • EN
  • DE

C2012C0G2E152J

Part No C2012C0G2E152J
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Ceramic Capacitors For Mid Voltage SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1158379-C2012C0G2E152J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012C0G2E152J CAD Model

Description

The C2012C0G2E152J is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features a C0G (NP0) dielectric, renowned for its excellent stability and low loss characteristics. It is housed in an 0805 (2012 metric) case size, making it suitable for a wide range of applications where high precision and reliability are paramount.

Applications

  • High-Frequency Circuits: Ideal for use in RF and microwave circuits due to its low ESR and ESL.
  • Timing Circuits: Suitable for timing applications where stable capacitance is required.
  • Filtering: Used in precision filtering circuits where minimal signal distortion is crucial.
  • Oscillators: Employed in oscillators to maintain frequency stability.
  • Medical Devices: Found in medical equipment where reliability and precision are essential.

Features

  • C0G (NP0) Dielectric: Offers excellent capacitance stability with temperature and voltage.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • Low ESL (Equivalent Series Inductance): Reduces parasitic inductance, improving high-frequency performance.
  • 0805 (2012 metric) Case Size: Compact size allows for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Exceptional Stability: Maintains capacitance value over a wide range of temperatures and voltages.
  • High Q-Factor: Ensures minimal signal loss in high-frequency applications.
  • Precise Timing: Provides accurate timing in critical circuits.
  • Reliable Performance: Delivers consistent and dependable operation in demanding environments.
  • Easy Integration: SMT design simplifies manufacturing and reduces assembly costs.

Additional Details

The C2012C0G2E152J has a capacitance of 1500pF (1.5nF) with a tolerance of ±5%. It has a rated voltage of 250V. The operating temperature range typically spans from -55°C to +125°C. The C0G dielectric provides a temperature coefficient of approximately 0 ±30 ppm/°C, ensuring minimal capacitance drift with temperature changes. The terminations are typically nickel barrier with tin plating, guaranteeing excellent solderability. This capacitor is well-suited for applications demanding stable and reliable performance under varying conditions.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
250+ $0.4620 $115.5000
390+ $0.4470 $174.3300
535+ $0.4331 $231.7085
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess