The TDK C1608Y5V1E105ZT000N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications, particularly those where high capacitance is needed in a small size. It uses a Y5V dielectric material, which provides a high capacitance value but has a wider capacitance variation over temperature compared to X7R or C0G dielectrics. This capacitor is often used in decoupling and bypassing applications where precise capacitance values are not critical.
Applications:
- Decoupling in power supplies
- Bypassing in low-frequency circuits
- Smoothing in DC circuits
- General-purpose applications where high capacitance is needed
- Transient voltage suppression
Features:
- Small size (1.6mm x 0.8mm) for space-saving PCB design
- Y5V dielectric material for high capacitance value
- Surface mount device (SMD) for automated assembly
- RoHS compliant
Benefits:
- High capacitance in a small package
- Cost-effective solution for decoupling and bypassing
- Easy to integrate into automated assembly processes
- Reduced noise in power supplies and other circuits
Technical Specifications:
- Capacitance: 1 µF
- Voltage Rating: 25 VDC
- Capacitance Tolerance: -20% to +80%
- Temperature Coefficient: Y5V (+22% to -82% from -30°C to +85°C)
- Operating Temperature Range: -30°C to +85°C
- Package: 0603 (EIA) / 1608 (JIS)
The C1608Y5V1E105ZT000N MLCC from TDK is suitable for applications where a high capacitance value is needed in a compact size, and where a wider capacitance variation over temperature can be tolerated. Its primary uses are in decoupling and bypassing circuits to reduce noise and improve circuit stability. Designers should consider the temperature coefficient limitations when choosing this capacitor for critical applications.