EN
  • EN
  • DE

C1608X7R1C473KT000N

Part No C1608X7R1C473KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap SMT Cer .047UF 16V 10% 0603 4K/TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 968528-C1608X7R1C473KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X7R1C473KT000N CAD Model

Description

The TDK C1608X7R1C473KT000N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications requiring stable performance over a wide temperature range. It utilizes an X7R dielectric material, which provides a good balance between capacitance stability and volumetric efficiency. This capacitor is commonly used in decoupling, bypassing, and filtering applications in various electronic devices.

Applications:

  • Decoupling capacitors in power supplies
  • Bypassing capacitors in digital and analog circuits
  • Filtering capacitors in signal processing circuits
  • General-purpose applications in consumer electronics
  • Automotive electronics

Features:

  • Small size (1.6mm x 0.8mm) for high-density PCB layouts
  • X7R dielectric material for stable capacitance over temperature
  • High reliability and long life
  • Surface mount device (SMD) for automated assembly
  • RoHS compliant

Benefits:

  • Improved noise immunity in electronic circuits
  • Stable circuit performance over a wide temperature range
  • Reduced size and weight of electronic devices
  • Cost-effective solution for general-purpose applications
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

  • Capacitance: 47000 pF (47 nF or 0.047 µF)
  • Voltage Rating: 16 VDC
  • Capacitance Tolerance: ±10%
  • Temperature Coefficient: X7R (-55°C to +125°C, ±15% capacitance change)
  • Operating Temperature Range: -55°C to +125°C
  • Package: 0603 (EIA) / 1608 (JIS)

The C1608X7R1C473KT000N MLCC from TDK Corporation is a reliable choice for applications requiring stable capacitance over a broad temperature range. Its small size, robust construction, and X7R dielectric make it suitable for a wide variety of electronic designs. It provides effective decoupling, bypassing, and filtering, contributing to enhanced circuit performance and stability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess