EN
  • EN
  • DE

C1608X5R0J225KT

Part No C1608X5R0J225KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0803+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718030-C1608X5R0J225KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X5R0J225KT CAD Model

Description

The C1608X5R0J225KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental components in modern electronics, used for decoupling, bypassing, filtering, and energy storage in a wide range of applications.

Applications

  • Decoupling: Stabilizes power supply lines in digital circuits by reducing noise and voltage fluctuations.
  • Bypassing: Shunts high-frequency signals to ground, reducing interference and improving signal clarity.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies and noise.
  • General-Purpose Applications: Suitable for various general-purpose applications in electronic circuits.
  • Consumer Electronics: Commonly used in smartphones, tablets, and other consumer devices.

Features

  • X5R Dielectric: Employs an X5R dielectric material, offering a good balance between capacitance stability and size.
  • Moderate Temperature Stability: Provides reasonable capacitance stability over a wide range of temperatures.
  • Compact Size: The 0603 (1608 metric) package is ideal for high-density circuit boards.
  • Low Impedance: Offers low impedance at high frequencies, enhancing circuit performance.
  • RoHS Compliant: Meets the requirements of the RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Enhanced Circuit Reliability: Provides stable and reliable capacitance for consistent circuit performance.
  • Noise Reduction: Effective decoupling and bypassing capabilities reduce noise and improve signal integrity.
  • Extended Service Life: Ceramic construction ensures a long lifespan and robust performance.
  • Space-Saving Design: Compact size allows for high-density circuit layouts and miniaturization.
  • Environmentally Safe: RoHS compliance ensures minimal environmental impact.

Additional Details

The C1608X5R0J225KT features a capacitance of 2.2µF, a voltage rating of 6.3V, and a tolerance of ±10%. The X5R dielectric ensures stable performance within its operating temperature range. This capacitor is particularly well-suited for decoupling applications in power supplies and digital circuits where space is limited. To ensure optimal performance and reliability, proper soldering techniques and handling procedures should be followed during assembly.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess