The WF08U2321BTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It's designed for general purpose applications and offers stable performance and high reliability.
Applications
- General purpose circuits
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Signal termination
Features
- High stability: Provides consistent resistance value over a wide range of operating conditions.
- Small size: Allows for high-density circuit designs.
- Wide resistance range: Available in a variety of resistance values to meet different circuit requirements.
- RoHS compliant: Meets environmental regulations.
- Operating temperature range: -55°C to +155°C
Benefits
- Reliable performance: High stability ensures consistent and accurate circuit operation.
- Space saving: Small size allows for compact circuit designs.
- Versatile application: Wide resistance range allows for use in a variety of circuits.
- Compliance: RoHS compliant, making it suitable for environmentally conscious applications.
- Wide Operating Temperature: Suitable for harsh environments.
Additional Details
The WF08U2321BTL is commonly used in electronic devices, circuit boards, and industrial equipment. Its high stability ensures reliable performance in various operating conditions. The small size allows for high-density circuit designs, saving space and reducing overall system cost. The wide resistance range makes it suitable for a variety of applications, from current limiting to voltage division. The RoHS compliant design ensures that it meets environmental regulations.