EN
  • EN
  • DE

C1608X5R0J106KTJ00N

Part No C1608X5R0J106KTJ00N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111779-C1608X5R0J106KTJ00N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X5R0J106KTJ00N CAD Model

Description

The C1608X5R0J106KTJ00N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general electronic circuits where a relatively high capacitance value is needed in a small package. This capacitor is commonly used for decoupling, bypass, and filtering applications.

Applications:

  • Decoupling capacitors: Used extensively in digital circuits to minimize voltage fluctuations on the power supply lines.
  • Bypass capacitors: Used to bypass unwanted AC signals to ground, reducing noise in sensitive circuits.
  • Filtering: Used in power supplies and signal conditioning circuits to smooth out voltage ripples and filter out unwanted frequencies.
  • Energy storage: Suitable for low-power energy storage applications.
  • General purpose applications: Used in various electronic devices, including smartphones, tablets, and industrial equipment.

Features:

  • High Capacitance: Offers a capacitance of 10µF.
  • Voltage Rating: Rated for 6.3V DC.
  • Dielectric Material: Uses X5R dielectric, providing good capacitance stability over a wide temperature range.
  • Case Size: 0603 (1608 metric) size, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Effective Noise Reduction: Improves circuit stability by effectively filtering noise and voltage fluctuations.
  • Compact Design: Small size allows for high-density circuit designs.
  • Stable Performance: X5R dielectric ensures stable capacitance over temperature variations.
  • Long-Term Reliability: Offers stable performance over time, reducing maintenance costs.
  • Environmentally Compliant: RoHS compliance contributes to a greener environment.

Additional Details:

The C1608X5R0J106KTJ00N capacitor utilizes an X5R dielectric. X5R dielectrics offer a good compromise between size, capacitance, and temperature stability. This component's operating temperature range is typically -55°C to +85°C, with a capacitance variation of ±15% within that range. The termination finish is typically Tin (Sn), suitable for soldering. Capacitance tolerance is +/- 10%. It is suitable for reflow soldering processes used in modern PCB assembly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Chilisin
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
C&K Components
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0368 $50.0480
3,315+ $0.0302 $100.1130
5,120+ $0.0293 $150.0160
7,070+ $0.0283 $200.0810
9,125+ $0.0274 $250.0250
12,245+ $0.0245 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,680 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess