The C1608C0G1E103J is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a small, surface-mount capacitor commonly used in various electronic circuits for decoupling, filtering, and energy storage. The capacitor features a C0G dielectric, which provides high stability and low loss over a wide temperature range. This makes it suitable for applications requiring precise and reliable performance.
Applications
- Decoupling capacitors in digital circuits
- Filtering in power supplies
- Bypass capacitors in signal lines
- Timing circuits
- General-purpose applications in electronic devices
Features
- Multilayer ceramic construction
- C0G dielectric for high stability
- Surface-mount package (0603 size)
- High insulation resistance
- Low equivalent series resistance (ESR)
- Excellent temperature characteristics
Benefits
- Provides stable and reliable performance over a wide temperature range.
- Reduces noise and ripple in power supplies and signal lines.
- Offers high capacitance in a small package size.
- Ensures high insulation and minimal leakage current.
- Enhances circuit performance due to low ESR.
Additional Details
The C1608C0G1E103J has a capacitance of 10 nF (103) with a tolerance of ±5% (J). The voltage rating is 25V. The 0603 package size corresponds to dimensions of 1.6 mm x 0.8 mm (0.063 inch x 0.031 inch). The C0G dielectric provides a temperature coefficient of capacitance (TCC) close to 0 ppm/°C, ensuring minimal capacitance change with temperature variations. TDK provides datasheets that specify the electrical characteristics, physical dimensions, and soldering recommendations for this capacitor. It is essential to follow the manufacturer's recommendations for soldering and handling to ensure reliable performance and prevent damage to the component. This capacitor is commonly used in a wide range of electronic devices, including smartphones, computers, and industrial equipment, where stable and reliable capacitance is required.