EN
  • EN
  • DE

C1005C0G1H270JT000F

Part No C1005C0G1H270JT000F
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820030-C1005C0G1H270JT000F
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H270JT000F CAD Model

Description

The C1005C0G1H270JT000F is a ceramic capacitor manufactured by TDK Corporation, designed for various electronic applications requiring stable and reliable performance. These capacitors are commonly used in circuits that demand minimal capacitance variation with changes in temperature and voltage. Part of TDK's C series, it is known for its high quality and dependable performance.

Applications

  • RF Circuits: Used for impedance matching and filtering in radio frequency circuits.
  • Oscillators: Employed in oscillator circuits to maintain stable frequency.
  • Timing Circuits: Utilized in timing circuits requiring precise capacitance values.
  • Sensor Circuits: Found in sensor applications needing stable and accurate measurements.
  • Audio Equipment: Used in audio circuits for filtering and signal conditioning.

Features

  • Capacitance: 27 pF capacitance value suitable for various applications.
  • COG (NP0) Dielectric: Provides excellent temperature stability and low dielectric loss.
  • Small Size: 0402 (1005 Metric) case size for compact designs.
  • Voltage Rating: Rated for 50V, accommodating a wide range of voltage levels.
  • RoHS Compliant: Complies with environmental standards, free from hazardous substances.

Benefits

  • Temperature Stability: COG dielectric ensures minimal capacitance drift over temperature changes.
  • High-Frequency Performance: Low ESR (Equivalent Series Resistance) for optimal performance at high frequencies.
  • Space Saving: Compact size is ideal for high-density circuit layouts.
  • Reliable Operation: TDK's manufacturing excellence ensures long-term reliability.
  • Versatile Use: Suitable for a broad spectrum of electronic applications.

Additional Details

The C1005C0G1H270JT000F features a 0402 (1005 metric) case size, allowing for high-density mounting on printed circuit boards (PCBs). The COG (NP0) dielectric material ensures minimal capacitance change over a temperature range of -55°C to +125°C, making it suitable for demanding environments. The termination is typically nickel barrier with tin plating to provide excellent solderability and resistance to oxidation. Designed for reflow soldering processes, this capacitor meets stringent quality standards, making it a reliable choice for critical applications. It’s part of TDK’s broad range of MLCCs, known for their performance and durability. The 27 pF capacitance and 50V voltage rating make it a versatile component for use across numerous electronic devices.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5,155+ $0.0097 $50.0035
10,990+ $0.0091 $100.0090
17,050+ $0.0088 $150.0400
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
39,475+ $0.0076 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 5155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess