EN
  • EN
  • DE

C1005C0G1H201JT000F

Part No C1005C0G1H201JT000F
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713885-C1005C0G1H201JT000F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H201JT000F CAD Model

Description

The C1005C0G1H201JT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is essential in electronic circuits for performing functions such as decoupling, bypassing, and filtering. Designed for stability and reliability, it is used in various applications.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for decoupling and filtering.
  • Wireless Communication: Employed in wireless modules and devices for impedance matching and noise reduction.
  • Audio Equipment: Found in audio amplifiers and signal processing circuits for signal filtering.
  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • General Electronics: Suitable for a broad spectrum of general-purpose electronic circuits.

Features

  • Capacitance: Offers a capacitance value of 200pF.
  • Voltage Rating: Rated for 50V.
  • C0G Dielectric: Utilizes a C0G (NP0) dielectric material, which provides extremely stable capacitance over a wide temperature range (-55°C to +125°C).
  • Small Size: Available in a compact 0402 case size (1005 Metric).
  • RoHS Compliant: Meets RoHS requirements, ensuring compliance with environmental regulations.
  • High Q Factor: Offers a high Q factor, making it suitable for high-frequency applications.

Benefits

  • Excellent Stability: The C0G dielectric provides extremely stable capacitance with minimal variation over temperature, voltage, and frequency.
  • Low Loss: Offers low dielectric loss, ensuring efficient circuit performance.
  • Compact Size: Its small size allows for high-density circuit designs.
  • High Reliability: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Frequency Applications: The high Q factor makes it ideal for use in high-frequency circuits.

Additional Details

The C1005C0G1H201JT000F capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The C0G dielectric offers a capacitance variation of ±30 ppm/°C. This capacitor is well-suited for applications requiring high stability, low loss, and small size, such as precision timing circuits and RF applications.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess